CAP MICA 1100PF 5% 500V 2220
RF/MICROWAVE CAPACITOR, 1100PF, 500V; Capacitance:100pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MC22FD112J-F | 66K3414 |
| Product Name | Mica and PTFE Capacitors | Rf/microwave Capacitor, 1100Pf, 500V; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Chip Capacitor | |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Mica; Mica | |
| Capacitance Range | 0.0011 microF | 1.00E-4 microF |
| Mounting Style | Surface Mount Technology; Surface Mount |