Cornell Dubilier Mica and PTFE Capacitors MC22FD112G-F

Description
CAP MICA 1100PF 2% 500V 2220
Datasheet
Description
CAP MICA 1100PF 2% 500V 2220
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC22FD112G-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FD112G-F
Mica and PTFE Capacitors MC22FD112G-F
CAP MICA 1100PF 2% 500V 2220

CAP MICA 1100PF 2% 500V 2220

Supplier's Site Datasheet
Rf/microwave Capacitor, 1100Pf, 500V; Capacitance Cornell Dubilier - 66K3412 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 1100Pf, 500V; Capacitance Cornell Dubilier
66K3412
Rf/microwave Capacitor, 1100Pf, 500V; Capacitance Cornell Dubilier 66K3412
RF/MICROWAVE CAPACITOR, 1100PF, 500V; Capacitance:100pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 1100PF, 500V; Capacitance:100pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC22FD112G-F 66K3412
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 1100Pf, 500V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 0.0011 microF 1.00E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101462N025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701176 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details