Cornell Dubilier Mica and PTFE Capacitors MC22FA911J-F

Description
CAP MICA 910PF 5% 100V 2220
Datasheet
Description
CAP MICA 910PF 5% 100V 2220
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC22FA911J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FA911J-F
Mica and PTFE Capacitors MC22FA911J-F
CAP MICA 910PF 5% 100V 2220

CAP MICA 910PF 5% 100V 2220

Supplier's Site Datasheet
Rf/microwave Capacitor, 910Pf, 100V; Capacitance Cornell Dubilier - 66K3402 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 910Pf, 100V; Capacitance Cornell Dubilier
66K3402
Rf/microwave Capacitor, 910Pf, 100V; Capacitance Cornell Dubilier 66K3402
RF/MICROWAVE CAPACITOR, 910PF, 100V; Capacitance:910pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 910PF, 100V; Capacitance:910pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC22FA911J-F 66K3402
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 910Pf, 100V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 9.10E-4 microF 9.10E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Film Capacitors - 1725483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details