Cornell Dubilier Mica and PTFE Capacitors MC22FA911F-F

Description
CAP MICA 910PF 1% 100V 2220
Datasheet
Description
CAP MICA 910PF 1% 100V 2220
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC22FA911F-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FA911F-F
Mica and PTFE Capacitors MC22FA911F-F
CAP MICA 910PF 1% 100V 2220

CAP MICA 910PF 1% 100V 2220

Supplier's Site Datasheet
Rf/microwave Capacitor, 910Pf, 100V; Capacitance Cornell Dubilier - 66K3398 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 910Pf, 100V; Capacitance Cornell Dubilier
66K3398
Rf/microwave Capacitor, 910Pf, 100V; Capacitance Cornell Dubilier 66K3398
RF/MICROWAVE CAPACITOR, 910PF, 100V; Capacitance:910pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 910PF, 100V; Capacitance:910pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC22FA911F-F 66K3398
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 910Pf, 100V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 9.10E-4 microF 9.10E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1203-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 107SVH016MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers
Film Capacitors - 116262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details