Cornell Dubilier Mica and PTFE Capacitors MC22FA202F-F

Description
CAP MICA 2000PF 1% 100V 2220
Datasheet
Description
CAP MICA 2000PF 1% 100V 2220
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC22FA202F-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FA202F-F
Mica and PTFE Capacitors MC22FA202F-F
CAP MICA 2000PF 1% 100V 2220

CAP MICA 2000PF 1% 100V 2220

Supplier's Site Datasheet
Rf/microwave Capacitor, 2000Pf, 100V; Capacitance Cornell Dubilier - 66K3392 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 2000Pf, 100V; Capacitance Cornell Dubilier
66K3392
Rf/microwave Capacitor, 2000Pf, 100V; Capacitance Cornell Dubilier 66K3392
RF/MICROWAVE CAPACITOR, 2000PF, 100V; Capacitance:2000pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 2000PF, 100V; Capacitance:2000pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC22FA202F-F 66K3392
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 2000Pf, 100V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 0.0020 microF 0.0020 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620726 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101C553U050CJ2AP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers