Cornell Dubilier Mica and PTFE Capacitors MC22FA152J-F

Description
CAP MICA 1500PF 5% 100V 2220
Datasheet
Description
CAP MICA 1500PF 5% 100V 2220
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC22FA152J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FA152J-F
Mica and PTFE Capacitors MC22FA152J-F
CAP MICA 1500PF 5% 100V 2220

CAP MICA 1500PF 5% 100V 2220

Supplier's Site Datasheet
Rf/microwave Capacitor, 1500Pf, 100V; Capacitance Cornell Dubilier - 66K3384 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 1500Pf, 100V; Capacitance Cornell Dubilier
66K3384
Rf/microwave Capacitor, 1500Pf, 100V; Capacitance Cornell Dubilier 66K3384
RF/MICROWAVE CAPACITOR, 1500PF, 100V; Capacitance:1500pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 1500PF, 100V; Capacitance:1500pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC22FA152J-F 66K3384
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 1500Pf, 100V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 0.0015 microF 0.0015 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701100 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100221JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers