Cornell Dubilier Mica and PTFE Capacitors MC22FA102G-F

Description
CAP MICA 1000PF 2% 100V 2220
Datasheet
Description
CAP MICA 1000PF 2% 100V 2220
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC22FA102G-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC22FA102G-F
Mica and PTFE Capacitors MC22FA102G-F
CAP MICA 1000PF 2% 100V 2220

CAP MICA 1000PF 2% 100V 2220

Supplier's Site Datasheet
Rf/microwave Capacitor, 1000Pf, 100V; Capacitance Cornell Dubilier - 66K3364 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 1000Pf, 100V; Capacitance Cornell Dubilier
66K3364
Rf/microwave Capacitor, 1000Pf, 100V; Capacitance Cornell Dubilier 66K3364
RF/MICROWAVE CAPACITOR, 1000PF, 100V; Capacitance:1000pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 1000PF, 100V; Capacitance:1000pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:2220 [5650 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC22FA102G-F 66K3364
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 1000Pf, 100V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminium Capacitors - 1701242 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer Capacitor - 277XMPL002MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers