Cornell Dubilier Rf/microwave Capacitor, 470Pf 500V, 1812 5%, Full Reel; Capacitance Cornell Dubilier MC18FD471J-TF

Description
RF/MICROWAVE CAPACITOR, 470PF 500V, 1812 5%, FULL REEL; Capacitance:470pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric] RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR, 470PF 500V, 1812 5%, FULL REEL; Capacitance:470pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor, 470Pf 500V, 1812 5%, Full Reel; Capacitance Cornell Dubilier - 66K3361 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 470Pf 500V, 1812 5%, Full Reel; Capacitance Cornell Dubilier
66K3361
Rf/microwave Capacitor, 470Pf 500V, 1812 5%, Full Reel; Capacitance Cornell Dubilier 66K3361
RF/MICROWAVE CAPACITOR, 470PF 500V, 1812 5%, FULL REEL; Capacitance:470pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 470PF 500V, 1812 5%, FULL REEL; Capacitance:470pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site
Mica Chip Rohs Compliant Cornell Dubilier - 07R7206 - Newark, An Avnet Company
Chicago, IL, United States
Mica Chip Rohs Compliant Cornell Dubilier
07R7206
Mica Chip Rohs Compliant Cornell Dubilier 07R7206
MICA CHIP ROHS COMPLIANT: YES

MICA CHIP ROHS COMPLIANT: YES

Supplier's Site
Mica and PTFE Capacitors - MC18FD471J-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC18FD471J-TF
Mica and PTFE Capacitors MC18FD471J-TF
CAP MICA 470PF 5% 500V 1812

CAP MICA 470PF 5% 500V 1812

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 66K3361 07R7206 MC18FD471J-TF
Product Name Rf/microwave Capacitor, 470Pf 500V, 1812 5%, Full Reel; Capacitance Cornell Dubilier Mica Chip Rohs Compliant Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701308 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C154U016ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details