Cornell Dubilier Rf/microwave Capacitor 470Pf, 500V, 1812 5%; Capacitance Cornell Dubilier MC18FD471J-F

Description
RF/MICROWAVE CAPACITOR 470PF, 500V, 1812 5%; Capacitance:470pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR 470PF, 500V, 1812 5%; Capacitance:470pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor 470Pf, 500V, 1812 5%; Capacitance Cornell Dubilier - 66K3360 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 470Pf, 500V, 1812 5%; Capacitance Cornell Dubilier
66K3360
Rf/microwave Capacitor 470Pf, 500V, 1812 5%; Capacitance Cornell Dubilier 66K3360
RF/MICROWAVE CAPACITOR 470PF, 500V, 1812 5%; Capacitance:470pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; No. of Pins:2 RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 470PF, 500V, 1812 5%; Capacitance:470pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MC18FD471J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC18FD471J-F
Mica and PTFE Capacitors MC18FD471J-F
CAP MICA 470PF 5% 500V 1812

CAP MICA 470PF 5% 500V 1812

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K3360 MC18FD471J-F
Product Name Rf/microwave Capacitor 470Pf, 500V, 1812 5%; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Polymer - 106GXX025MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers