Cornell Dubilier Mica and PTFE Capacitors MC18FD471G-TF

Description
CAP MICA 470PF 2% 500V 1812
Datasheet
Description
CAP MICA 470PF 2% 500V 1812
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC18FD471G-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC18FD471G-TF
Mica and PTFE Capacitors MC18FD471G-TF
CAP MICA 470PF 2% 500V 1812

CAP MICA 470PF 2% 500V 1812

Supplier's Site Datasheet
Rf/microwave Capacitor, 470Pf, 500V, Full Reel; Capacitance Cornell Dubilier - 66K3359 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 470Pf, 500V, Full Reel; Capacitance Cornell Dubilier
66K3359
Rf/microwave Capacitor, 470Pf, 500V, Full Reel; Capacitance Cornell Dubilier 66K3359
RF/MICROWAVE CAPACITOR, 470PF, 500V, FULL REEL; Capacitance:470pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 470PF, 500V, FULL REEL; Capacitance:470pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC18FD471G-TF 66K3359
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 470Pf, 500V, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701073 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details