Cornell Dubilier Mica and PTFE Capacitors MC18FD251G-TF

Description
CAP MICA 250PF 2% 500V 1812
Datasheet
Description
CAP MICA 250PF 2% 500V 1812
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC18FD251G-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC18FD251G-TF
Mica and PTFE Capacitors MC18FD251G-TF
CAP MICA 250PF 2% 500V 1812

CAP MICA 250PF 2% 500V 1812

Supplier's Site Datasheet
Rf/microwave Capacitor, 250Pf, 500V, Full Reel; Capacitance Cornell Dubilier - 66K3317 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 250Pf, 500V, Full Reel; Capacitance Cornell Dubilier
66K3317
Rf/microwave Capacitor, 250Pf, 500V, Full Reel; Capacitance Cornell Dubilier 66K3317
RF/MICROWAVE CAPACITOR, 250PF, 500V, FULL REEL; Capacitance:250pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 250PF, 500V, FULL REEL; Capacitance:250pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC18FD251G-TF 66K3317
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 250Pf, 500V, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 2.50E-4 microF 2.50E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 227SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers