Cornell Dubilier Rf/microwave Capacitor, 220Pf, 500V, Full Reel; Capacitance Cornell Dubilier MC18FD221J-TF

Description
RF/MICROWAVE CAPACITOR, 220PF, 500V, FULL REEL; Capacitance:220pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric] RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR, 220PF, 500V, FULL REEL; Capacitance:220pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor, 220Pf, 500V, Full Reel; Capacitance Cornell Dubilier - 66K3307 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 220Pf, 500V, Full Reel; Capacitance Cornell Dubilier
66K3307
Rf/microwave Capacitor, 220Pf, 500V, Full Reel; Capacitance Cornell Dubilier 66K3307
RF/MICROWAVE CAPACITOR, 220PF, 500V, FULL REEL; Capacitance:220pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 220PF, 500V, FULL REEL; Capacitance:220pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MC18FD221J-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC18FD221J-TF
Mica and PTFE Capacitors MC18FD221J-TF
CAP MICA 220PF 5% 500V 1812

CAP MICA 220PF 5% 500V 1812

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K3307 MC18FD221J-TF
Product Name Rf/microwave Capacitor, 220Pf, 500V, Full Reel; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701308 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 334SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers