Cornell Dubilier Mica and PTFE Capacitors MC18FD201J-TF

Description
CAP MICA 200PF 5% 500V 1812
Datasheet
Description
CAP MICA 200PF 5% 500V 1812
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC18FD201J-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC18FD201J-TF
Mica and PTFE Capacitors MC18FD201J-TF
CAP MICA 200PF 5% 500V 1812

CAP MICA 200PF 5% 500V 1812

Supplier's Site Datasheet
Rf/microwave Capacitor, 200Pf, 500V, Full Reel; Capacitance Cornell Dubilier - 66K3301 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 200Pf, 500V, Full Reel; Capacitance Cornell Dubilier
66K3301
Rf/microwave Capacitor, 200Pf, 500V, Full Reel; Capacitance Cornell Dubilier 66K3301
RF/MICROWAVE CAPACITOR, 200PF, 500V, FULL REEL; Capacitance:200pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 200PF, 500V, FULL REEL; Capacitance:200pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC18FD201J-TF 66K3301
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 200Pf, 500V, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 2.00E-4 microF 2.00E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX101M500J042 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0505J3006P80CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details