CAP MICA 200PF 5% 500V 1812
RF/MICROWAVE CAPACITOR, 200PF, 500V; Capacitance:200pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MC18FD201J-F | 66K3300 |
| Product Name | Mica and PTFE Capacitors | Rf/microwave Capacitor, 200Pf, 500V; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Chip Capacitor | |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Mica; Mica | |
| Capacitance Range | 2.00E-4 microF | 2.00E-4 microF |
| Mounting Style | Surface Mount Technology; Surface Mount |