Cornell Dubilier Rf/microwave Capacitor, 200Pf, 500V; Capacitance Cornell Dubilier MC18FD201G-F

Description
RF/MICROWAVE CAPACITOR, 200PF, 500V; Capacitance:200pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR, 200PF, 500V; Capacitance:200pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor, 200Pf, 500V; Capacitance Cornell Dubilier - 66K3298 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 200Pf, 500V; Capacitance Cornell Dubilier
66K3298
Rf/microwave Capacitor, 200Pf, 500V; Capacitance Cornell Dubilier 66K3298
RF/MICROWAVE CAPACITOR, 200PF, 500V; Capacitance:200pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 200PF, 500V; Capacitance:200pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MC18FD201G-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC18FD201G-F
Mica and PTFE Capacitors MC18FD201G-F
CAP MICA 200PF 2% 500V 1812

CAP MICA 200PF 2% 500V 1812

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K3298 MC18FD201G-F
Product Name Rf/microwave Capacitor, 200Pf, 500V; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 2.00E-4 microF 2.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N101J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701241 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers