Cornell Dubilier Mica and PTFE Capacitors MC18FD151J-F

Description
CAP MICA 150PF 5% 500V 1812
Datasheet
Description
CAP MICA 150PF 5% 500V 1812
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC18FD151J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC18FD151J-F
Mica and PTFE Capacitors MC18FD151J-F
CAP MICA 150PF 5% 500V 1812

CAP MICA 150PF 5% 500V 1812

Supplier's Site Datasheet
Rf/microwave Capacitor, 150Pf, 500V; Capacitance Cornell Dubilier - 66K3282 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 150Pf, 500V; Capacitance Cornell Dubilier
66K3282
Rf/microwave Capacitor, 150Pf, 500V; Capacitance Cornell Dubilier 66K3282
RF/MICROWAVE CAPACITOR, 150PF, 500V; Capacitance:150pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 150PF, 500V; Capacitance:150pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC18FD151J-F 66K3282
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 150Pf, 500V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 1.50E-4 microF 1.50E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 380LX121M450J012 - Richardson RFPD
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 120 microF
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525000560GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details