Cornell Dubilier Mica and PTFE Capacitors MC18FD111G-TF

Description
CAP MICA 110PF 2% 500V 1812
Datasheet
Description
CAP MICA 110PF 2% 500V 1812
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC18FD111G-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC18FD111G-TF
Mica and PTFE Capacitors MC18FD111G-TF
CAP MICA 110PF 2% 500V 1812

CAP MICA 110PF 2% 500V 1812

Supplier's Site Datasheet
Rf/microwave Capacitor, 110Pf, 500V, Full Reel; Capacitance Cornell Dubilier - 66K3263 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 110Pf, 500V, Full Reel; Capacitance Cornell Dubilier
66K3263
Rf/microwave Capacitor, 110Pf, 500V, Full Reel; Capacitance Cornell Dubilier 66K3263
RF/MICROWAVE CAPACITOR, 110PF, 500V, FULL REEL; Capacitance:110pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 110PF, 500V, FULL REEL; Capacitance:110pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC18FD111G-TF 66K3263
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 110Pf, 500V, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 1.10E-4 microF 1.10E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 226SVH100MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details