Cornell Dubilier Mica and PTFE Capacitors MC18FA751J-TF

Description
CAP MICA 750PF 5% 100V 1812
Datasheet
Description
CAP MICA 750PF 5% 100V 1812
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC18FA751J-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC18FA751J-TF
Mica and PTFE Capacitors MC18FA751J-TF
CAP MICA 750PF 5% 100V 1812

CAP MICA 750PF 5% 100V 1812

Supplier's Site Datasheet
Rf/microwave Capacitor, 750Pf, 100V, Full Reel; Capacitance Cornell Dubilier - 66K3247 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 750Pf, 100V, Full Reel; Capacitance Cornell Dubilier
66K3247
Rf/microwave Capacitor, 750Pf, 100V, Full Reel; Capacitance Cornell Dubilier 66K3247
RF/MICROWAVE CAPACITOR, 750PF, 100V, FULL REEL; Capacitance:750pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 750PF, 100V, FULL REEL; Capacitance:750pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC18FA751J-TF 66K3247
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 750Pf, 100V, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 7.50E-4 microF 7.50E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C154U030DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers