Cornell Dubilier Mica and PTFE Capacitors MC18FA751J-F

Description
CAP MICA 750PF 5% 100V 1812
Datasheet
Description
CAP MICA 750PF 5% 100V 1812
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC18FA751J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC18FA751J-F
Mica and PTFE Capacitors MC18FA751J-F
CAP MICA 750PF 5% 100V 1812

CAP MICA 750PF 5% 100V 1812

Supplier's Site Datasheet
Rf/microwave Capacitor 750Pf, 100V, 1812 5%; Capacitance Cornell Dubilier - 66K3246 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 750Pf, 100V, 1812 5%; Capacitance Cornell Dubilier
66K3246
Rf/microwave Capacitor 750Pf, 100V, 1812 5%; Capacitance Cornell Dubilier 66K3246
RF/MICROWAVE CAPACITOR 750PF, 100V, 1812 5%; Capacitance:750pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; No. of Pins:2 RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 750PF, 100V, 1812 5%; Capacitance:750pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC18FA751J-F 66K3246
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor 750Pf, 100V, 1812 5%; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 7.50E-4 microF 7.50E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX151M350J022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1763-1162-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Aluminium Capacitors - 1701032 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers