Cornell Dubilier Mica and PTFE Capacitors MC18FA681J-F

Description
CAP MICA 680PF 5% 100V 1812
Datasheet
Description
CAP MICA 680PF 5% 100V 1812
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC18FA681J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC18FA681J-F
Mica and PTFE Capacitors MC18FA681J-F
CAP MICA 680PF 5% 100V 1812

CAP MICA 680PF 5% 100V 1812

Supplier's Site Datasheet
Rf/microwave Capacitor, 680Pf, 100V; Capacitance Cornell Dubilier - 66K3240 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 680Pf, 100V; Capacitance Cornell Dubilier
66K3240
Rf/microwave Capacitor, 680Pf, 100V; Capacitance Cornell Dubilier 66K3240
RF/MICROWAVE CAPACITOR, 680PF, 100V; Capacitance:680pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 680PF, 100V; Capacitance:680pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC18FA681J-F 66K3240
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 680Pf, 100V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 6.80E-4 microF 6.80E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - 1763-1173-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 106SML100M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701068 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details