Cornell Dubilier Rf/microwave Capacitor 620Pf, 100V, 1812 1%; Capacitance Cornell Dubilier MC18FA621F-F

Description
RF/MICROWAVE CAPACITOR 620PF, 100V, 1812 1%; Capacitance:620pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; No. of Pins:2 RoHS Compliant: Yes
Description
RF/MICROWAVE CAPACITOR 620PF, 100V, 1812 1%; Capacitance:620pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; No. of Pins:2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor 620Pf, 100V, 1812 1%; Capacitance Cornell Dubilier - 66K3230 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 620Pf, 100V, 1812 1%; Capacitance Cornell Dubilier
66K3230
Rf/microwave Capacitor 620Pf, 100V, 1812 1%; Capacitance Cornell Dubilier 66K3230
RF/MICROWAVE CAPACITOR 620PF, 100V, 1812 1%; Capacitance:620pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; No. of Pins:2 RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 620PF, 100V, 1812 1%; Capacitance:620pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K3230
Product Name Rf/microwave Capacitor 620Pf, 100V, 1812 1%; Capacitance Cornell Dubilier
Applications RF / Microwave
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101292U050AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details