Cornell Dubilier Rf/microwave Capacitor, 500Pf, 100V, Full Reel; Capacitance Cornell Dubilier MC18FA501G-TF

Description
RF/MICROWAVE CAPACITOR, 500PF, 100V, FULL REEL; Capacitance:500pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric] RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR, 500PF, 100V, FULL REEL; Capacitance:500pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor, 500Pf, 100V, Full Reel; Capacitance Cornell Dubilier - 66K3215 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 500Pf, 100V, Full Reel; Capacitance Cornell Dubilier
66K3215
Rf/microwave Capacitor, 500Pf, 100V, Full Reel; Capacitance Cornell Dubilier 66K3215
RF/MICROWAVE CAPACITOR, 500PF, 100V, FULL REEL; Capacitance:500pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 500PF, 100V, FULL REEL; Capacitance:500pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MC18FA501G-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC18FA501G-TF
Mica and PTFE Capacitors MC18FA501G-TF
CAP MICA 500PF 2% 100V 1812

CAP MICA 500PF 2% 100V 1812

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K3215 MC18FA501G-TF
Product Name Rf/microwave Capacitor, 500Pf, 100V, Full Reel; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 5.00E-4 microF 5.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101292U075AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers