Cornell Dubilier Mica and PTFE Capacitors MC18FA271F-TF

Description
CAP MICA 270PF 1% 100V 1812
Datasheet
Description
CAP MICA 270PF 1% 100V 1812
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC18FA271F-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC18FA271F-TF
Mica and PTFE Capacitors MC18FA271F-TF
CAP MICA 270PF 1% 100V 1812

CAP MICA 270PF 1% 100V 1812

Supplier's Site Datasheet
Rf/microwave Capacitor, 270Pf, 100V, Full Reel; Capacitance Cornell Dubilier - 66K3171 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 270Pf, 100V, Full Reel; Capacitance Cornell Dubilier
66K3171
Rf/microwave Capacitor, 270Pf, 100V, Full Reel; Capacitance Cornell Dubilier 66K3171
RF/MICROWAVE CAPACITOR, 270PF, 100V, FULL REEL; Capacitance:270pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 270PF, 100V, FULL REEL; Capacitance:270pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC18FA271F-TF 66K3171
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 270Pf, 100V, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 2.70E-4 microF 2.70E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U050DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 1608-050525002P40BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details