Cornell Dubilier Mica and PTFE Capacitors MC18FA251J-F

Description
CAP MICA 250PF 5% 100V 1812
Datasheet
Description
CAP MICA 250PF 5% 100V 1812
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC18FA251J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC18FA251J-F
Mica and PTFE Capacitors MC18FA251J-F
CAP MICA 250PF 5% 100V 1812

CAP MICA 250PF 5% 100V 1812

Supplier's Site Datasheet
Rf/microwave Capacitor, 250Pf, 100V; Capacitance Cornell Dubilier - 66K3168 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 250Pf, 100V; Capacitance Cornell Dubilier
66K3168
Rf/microwave Capacitor, 250Pf, 100V; Capacitance Cornell Dubilier 66K3168
RF/MICROWAVE CAPACITOR, 250PF, 100V; Capacitance:250pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 250PF, 100V; Capacitance:250pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC18FA251J-F 66K3168
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 250Pf, 100V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 2.50E-4 microF 2.50E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101153U010AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers