Cornell Dubilier Mica and PTFE Capacitors MC12FF500F-F

Description
CAP MICA 50PF 1% 1KV 1210
Datasheet
Description
CAP MICA 50PF 1% 1KV 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12FF500F-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12FF500F-F
Mica and PTFE Capacitors MC12FF500F-F
CAP MICA 50PF 1% 1KV 1210

CAP MICA 50PF 1% 1KV 1210

Supplier's Site Datasheet
Rf/microwave Capacitor, 50Pf, 1000V; Capacitance Cornell Dubilier - 66K3161 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 50Pf, 1000V; Capacitance Cornell Dubilier
66K3161
Rf/microwave Capacitor, 50Pf, 1000V; Capacitance Cornell Dubilier 66K3161
RF/MICROWAVE CAPACITOR, 50PF, 1000V; Capacitance:50pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 50PF, 1000V; Capacitance:50pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC12FF500F-F 66K3161
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 50Pf, 1000V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 5.00E-5 microF 5.00E-5 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C114U063DF1DS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 0603J0100471FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701246 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers