Cornell Dubilier Mica and PTFE Capacitors MC12FD910J-TF

Description
CAP MICA 91PF 5% 500V 1210
Datasheet
Description
CAP MICA 91PF 5% 500V 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12FD910J-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12FD910J-TF
Mica and PTFE Capacitors MC12FD910J-TF
CAP MICA 91PF 5% 500V 1210

CAP MICA 91PF 5% 500V 1210

Supplier's Site Datasheet
Rf/microwave Capacitor, 91Pf, 500V, Full Reel; Capacitance Cornell Dubilier - 66K3145 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 91Pf, 500V, Full Reel; Capacitance Cornell Dubilier
66K3145
Rf/microwave Capacitor, 91Pf, 500V, Full Reel; Capacitance Cornell Dubilier 66K3145
RF/MICROWAVE CAPACITOR, 91PF, 500V, FULL REEL; Capacitance:91pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 91PF, 500V, FULL REEL; Capacitance:91pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC12FD910J-TF 66K3145
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 91Pf, 500V, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 9.10E-5 microF 9.10E-5 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic Capacitors - 380LX101M315H012-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Ceramic Capacitors - 1608-05052500P500BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details