CAP MICA 56PF 5% 500V 1210
RF/MICROWAVE CAPACITOR, 56PF, 500V; Capacitance:56pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MC12FD560J-F | 66K3114 |
| Product Name | Mica and PTFE Capacitors | Rf/microwave Capacitor, 56Pf, 500V; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Chip Capacitor | |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Mica; Mica | |
| Capacitance Range | 5.60E-5 microF | 5.60E-5 microF |
| Mounting Style | Surface Mount Technology; Surface Mount |