Cornell Dubilier Mica and PTFE Capacitors MC12FD560F-F

Description
CAP MICA 56PF 1% 500V 1210
Datasheet
Description
CAP MICA 56PF 1% 500V 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12FD560F-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12FD560F-F
Mica and PTFE Capacitors MC12FD560F-F
CAP MICA 56PF 1% 500V 1210

CAP MICA 56PF 1% 500V 1210

Supplier's Site Datasheet
Rf/microwave Capacitor, 56Pf, 500V; Capacitance Cornell Dubilier - 66K3110 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 56Pf, 500V; Capacitance Cornell Dubilier
66K3110
Rf/microwave Capacitor, 56Pf, 500V; Capacitance Cornell Dubilier 66K3110
RF/MICROWAVE CAPACITOR, 56PF, 500V; Capacitance:56pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 56PF, 500V; Capacitance:56pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC12FD560F-F 66K3110
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 56Pf, 500V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 5.60E-5 microF 5.60E-5 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitor Rohs Compliant Cornell Dubilier - 07J1120 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers