Cornell Dubilier Mica and PTFE Capacitors MC12FD430G-F

Description
CAP MICA 43PF 2% 500V 1210
Datasheet
Description
CAP MICA 43PF 2% 500V 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12FD430G-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12FD430G-F
Mica and PTFE Capacitors MC12FD430G-F
CAP MICA 43PF 2% 500V 1210

CAP MICA 43PF 2% 500V 1210

Supplier's Site Datasheet
Rf/microwave Capacitor, 43Pf, 500V; Capacitance Cornell Dubilier - 66K3088 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 43Pf, 500V; Capacitance Cornell Dubilier
66K3088
Rf/microwave Capacitor, 43Pf, 500V; Capacitance Cornell Dubilier 66K3088
RF/MICROWAVE CAPACITOR, 43PF, 500V; Capacitance:43pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 43PF, 500V; Capacitance:43pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC12FD430G-F 66K3088
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 43Pf, 500V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 4.30E-5 microF 4.30E-5 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100102JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 101C273U050BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details