Cornell Dubilier Mica and PTFE Capacitors MC12FD151J-TF

Description
CAP MICA 150PF 5% 500V 1210
Datasheet
Description
CAP MICA 150PF 5% 500V 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12FD151J-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12FD151J-TF
Mica and PTFE Capacitors MC12FD151J-TF
CAP MICA 150PF 5% 500V 1210

CAP MICA 150PF 5% 500V 1210

Supplier's Site Datasheet
Rf/microwave Capacitor, 150Pf, 500V, Full Reel; Capacitance Cornell Dubilier - 66K3067 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 150Pf, 500V, Full Reel; Capacitance Cornell Dubilier
66K3067
Rf/microwave Capacitor, 150Pf, 500V, Full Reel; Capacitance Cornell Dubilier 66K3067
RF/MICROWAVE CAPACITOR, 150PF, 500V, FULL REEL; Capacitance:150pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 150PF, 500V, FULL REEL; Capacitance:150pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC12FD151J-TF 66K3067
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 150Pf, 500V, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 1.50E-4 microF 1.50E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic - 334SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers