Cornell Dubilier Mica and PTFE Capacitors MC12FD131J-F

Description
CAP MICA 130PF 5% 500V 1210
Datasheet
Description
CAP MICA 130PF 5% 500V 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12FD131J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12FD131J-F
Mica and PTFE Capacitors MC12FD131J-F
CAP MICA 130PF 5% 500V 1210

CAP MICA 130PF 5% 500V 1210

Supplier's Site Datasheet
Rf/microwave Capacitor, 130Pf, 500V; Capacitance Cornell Dubilier - 66K3060 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 130Pf, 500V; Capacitance Cornell Dubilier
66K3060
Rf/microwave Capacitor, 130Pf, 500V; Capacitance Cornell Dubilier 66K3060
RF/MICROWAVE CAPACITOR, 130PF, 500V; Capacitance:130pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 130PF, 500V; Capacitance:130pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC12FD131J-F 66K3060
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 130Pf, 500V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 1.30E-4 microF 1.30E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C163M025AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers