Cornell Dubilier Rf/microwave Capacitor 68Pf, 100V, 1210 5%; Capacitance Cornell Dubilier MC12FA680J-F

Description
RF/MICROWAVE CAPACITOR 68PF, 100V, 1210 5%; Capacitance:68pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR 68PF, 100V, 1210 5%; Capacitance:68pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor 68Pf, 100V, 1210 5%; Capacitance Cornell Dubilier - 66K3018 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 68Pf, 100V, 1210 5%; Capacitance Cornell Dubilier
66K3018
Rf/microwave Capacitor 68Pf, 100V, 1210 5%; Capacitance Cornell Dubilier 66K3018
RF/MICROWAVE CAPACITOR 68PF, 100V, 1210 5%; Capacitance:68pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; No. of Pins:2 RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 68PF, 100V, 1210 5%; Capacitance:68pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MC12FA680J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12FA680J-F
Mica and PTFE Capacitors MC12FA680J-F
CAP MICA 68PF 5% 100V 1210

CAP MICA 68PF 5% 100V 1210

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K3018 MC12FA680J-F
Product Name Rf/microwave Capacitor 68Pf, 100V, 1210 5%; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 6.80E-5 microF 6.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K250CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Ceramic Capacitors - 1763-0402N120F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701078 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers