Cornell Dubilier Mica and PTFE Capacitors MC12FA680G-TF

Description
CAP MICA 68PF 2% 100V 1210
Datasheet
Description
CAP MICA 68PF 2% 100V 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12FA680G-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12FA680G-TF
Mica and PTFE Capacitors MC12FA680G-TF
CAP MICA 68PF 2% 100V 1210

CAP MICA 68PF 2% 100V 1210

Supplier's Site Datasheet
Rf/microwave Capacitor, 68Pf, 100V, Full Reel; Capacitance Cornell Dubilier - 66K3017 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 68Pf, 100V, Full Reel; Capacitance Cornell Dubilier
66K3017
Rf/microwave Capacitor, 68Pf, 100V, Full Reel; Capacitance Cornell Dubilier 66K3017
RF/MICROWAVE CAPACITOR, 68PF, 100V, FULL REEL; Capacitance:68pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 68PF, 100V, FULL REEL; Capacitance:68pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC12FA680G-TF 66K3017
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 68Pf, 100V, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 6.80E-5 microF 6.80E-5 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Film Capacitors - 113342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details