Cornell Dubilier Rf/microwave Capacitor, 47Pf, 100V, Full Reel; Capacitance Cornell Dubilier MC12FA470J-TF

Description
RF/MICROWAVE CAPACITOR, 47PF, 100V, FULL REEL; Capacitance:47pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR, 47PF, 100V, FULL REEL; Capacitance:47pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor, 47Pf, 100V, Full Reel; Capacitance Cornell Dubilier - 66K2989 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 47Pf, 100V, Full Reel; Capacitance Cornell Dubilier
66K2989
Rf/microwave Capacitor, 47Pf, 100V, Full Reel; Capacitance Cornell Dubilier 66K2989
RF/MICROWAVE CAPACITOR, 47PF, 100V, FULL REEL; Capacitance:47pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 47PF, 100V, FULL REEL; Capacitance:47pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MC12FA470J-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12FA470J-TF
Mica and PTFE Capacitors MC12FA470J-TF
CAP MICA 47PF 5% 100V 1210

CAP MICA 47PF 5% 100V 1210

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K2989 MC12FA470J-TF
Product Name Rf/microwave Capacitor, 47Pf, 100V, Full Reel; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 4.70E-5 microF 4.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K500CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Capacitor - 60-0402B182K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701191 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers