Cornell Dubilier Mica and PTFE Capacitors MC12FA470F-TF

Description
CAP MICA 47PF 1% 100V 1210
Datasheet
Description
CAP MICA 47PF 1% 100V 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12FA470F-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12FA470F-TF
Mica and PTFE Capacitors MC12FA470F-TF
CAP MICA 47PF 1% 100V 1210

CAP MICA 47PF 1% 100V 1210

Supplier's Site Datasheet
Rf/microwave Capacitor, 47Pf, 100V, Full Reel; Capacitance Cornell Dubilier - 66K2985 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 47Pf, 100V, Full Reel; Capacitance Cornell Dubilier
66K2985
Rf/microwave Capacitor, 47Pf, 100V, Full Reel; Capacitance Cornell Dubilier 66K2985
RF/MICROWAVE CAPACITOR, 47PF, 100V, FULL REEL; Capacitance:47pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 47PF, 100V, FULL REEL; Capacitance:47pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC12FA470F-TF 66K2985
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 47Pf, 100V, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 4.70E-5 microF 4.70E-5 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100151FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminium Capacitors - 1701028 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details