Cornell Dubilier Mica and PTFE Capacitors MC12FA251J-F

Description
CAP MICA 250PF 5% 100V 1210
Datasheet
Description
CAP MICA 250PF 5% 100V 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12FA251J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12FA251J-F
Mica and PTFE Capacitors MC12FA251J-F
CAP MICA 250PF 5% 100V 1210

CAP MICA 250PF 5% 100V 1210

Supplier's Site Datasheet
Rf/microwave Capacitor, 250Pf, 100V; Capacitance Cornell Dubilier - 66K2947 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 250Pf, 100V; Capacitance Cornell Dubilier
66K2947
Rf/microwave Capacitor, 250Pf, 100V; Capacitance Cornell Dubilier 66K2947
RF/MICROWAVE CAPACITOR, 250PF, 100V; Capacitance:250pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 250PF, 100V; Capacitance:250pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC12FA251J-F 66K2947
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 250Pf, 100V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 2.50E-4 microF 2.50E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701015 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic - 226SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details