Cornell Dubilier Mica and PTFE Capacitors MC12FA161J-TF

Description
CAP MICA 160PF 5% 100V 1210
Datasheet
Description
CAP MICA 160PF 5% 100V 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12FA161J-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12FA161J-TF
Mica and PTFE Capacitors MC12FA161J-TF
CAP MICA 160PF 5% 100V 1210

CAP MICA 160PF 5% 100V 1210

Supplier's Site Datasheet
Rf/microwave Capacitor, 160Pf, 100V, Full Reel; Capacitance Cornell Dubilier - 66K2918 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 160Pf, 100V, Full Reel; Capacitance Cornell Dubilier
66K2918
Rf/microwave Capacitor, 160Pf, 100V, Full Reel; Capacitance Cornell Dubilier 66K2918
RF/MICROWAVE CAPACITOR, 160PF, 100V, FULL REEL; Capacitance:160pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 160PF, 100V, FULL REEL; Capacitance:160pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC12FA161J-TF 66K2918
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 160Pf, 100V, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 1.60E-4 microF 1.60E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701111 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminum Electrolytic Capacitor - 105SMH050MHR - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers