Cornell Dubilier Mica and PTFE Capacitors MC12FA161F-TF

Description
CAP MICA 160PF 1% 100V 1210
Datasheet
Description
CAP MICA 160PF 1% 100V 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12FA161F-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12FA161F-TF
Mica and PTFE Capacitors MC12FA161F-TF
CAP MICA 160PF 1% 100V 1210

CAP MICA 160PF 1% 100V 1210

Supplier's Site Datasheet
Rf/microwave Capacitor, 160Pf, 100V, Full Reel; Capacitance Cornell Dubilier - 66K2914 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 160Pf, 100V, Full Reel; Capacitance Cornell Dubilier
66K2914
Rf/microwave Capacitor, 160Pf, 100V, Full Reel; Capacitance Cornell Dubilier 66K2914
RF/MICROWAVE CAPACITOR, 160PF, 100V, FULL REEL; Capacitance:160pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 160PF, 100V, FULL REEL; Capacitance:160pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC12FA161F-TF 66K2914
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 160Pf, 100V, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 1.60E-4 microF 1.60E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701204 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details