Cornell Dubilier Mica and PTFE Capacitors MC12FA151J-F

Description
CAP MICA 150PF 5% 100V 1210
Datasheet
Description
CAP MICA 150PF 5% 100V 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12FA151J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12FA151J-F
Mica and PTFE Capacitors MC12FA151J-F
CAP MICA 150PF 5% 100V 1210

CAP MICA 150PF 5% 100V 1210

Supplier's Site Datasheet
Rf/microwave Capacitor 150Pf, 100V, 1210 5%; Capacitance Cornell Dubilier - 66K2911 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 150Pf, 100V, 1210 5%; Capacitance Cornell Dubilier
66K2911
Rf/microwave Capacitor 150Pf, 100V, 1210 5%; Capacitance Cornell Dubilier 66K2911
RF/MICROWAVE CAPACITOR 150PF, 100V, 1210 5%; Capacitance:150pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; No. of Pins:2 RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 150PF, 100V, 1210 5%; Capacitance:150pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC12FA151J-F 66K2911
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor 150Pf, 100V, 1210 5%; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 1.50E-4 microF 1.50E-4 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 226AVD050MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000470GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details