Cornell Dubilier Rf/microwave Capacitor, 130Pf, 100V, Full Reel; Capacitance Cornell Dubilier MC12FA131J-TF

Description
RF/MICROWAVE CAPACITOR, 130PF, 100V, FULL REEL; Capacitance:130pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR, 130PF, 100V, FULL REEL; Capacitance:130pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor, 130Pf, 100V, Full Reel; Capacitance Cornell Dubilier - 66K2906 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 130Pf, 100V, Full Reel; Capacitance Cornell Dubilier
66K2906
Rf/microwave Capacitor, 130Pf, 100V, Full Reel; Capacitance Cornell Dubilier 66K2906
RF/MICROWAVE CAPACITOR, 130PF, 100V, FULL REEL; Capacitance:130pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 130PF, 100V, FULL REEL; Capacitance:130pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MC12FA131J-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12FA131J-TF
Mica and PTFE Capacitors MC12FA131J-TF
CAP MICA 130PF 5% 100V 1210

CAP MICA 130PF 5% 100V 1210

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K2906 MC12FA131J-TF
Product Name Rf/microwave Capacitor, 130Pf, 100V, Full Reel; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 1.30E-4 microF 1.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C204U016CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details