RF/MICROWAVE CAPACITOR 100PF, 100V, 1210 5%, FULL REEL; Capacitance:100pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes
CAP MICA 100PF 5% 100V 1210
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 21K6400 | MC12FA101J-TF |
| Product Name | Rf/microwave Capacitor 100Pf, 100V, 1210 5%, Full Reel; Capacitance Cornell Dubilier | Mica and PTFE Capacitors |
| Applications | RF / Microwave | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Operating Temperature | ? to 125 C (? to 257 F) | |
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF |