Cornell Dubilier Rf/microwave Capacitor, 24Pf, 1000V; Capacitance Cornell Dubilier MC12EF240J-F

Description
RF/MICROWAVE CAPACITOR, 24PF, 1000V; Capacitance:24pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR, 24PF, 1000V; Capacitance:24pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor, 24Pf, 1000V; Capacitance Cornell Dubilier - 66K2877 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 24Pf, 1000V; Capacitance Cornell Dubilier
66K2877
Rf/microwave Capacitor, 24Pf, 1000V; Capacitance Cornell Dubilier 66K2877
RF/MICROWAVE CAPACITOR, 24PF, 1000V; Capacitance:24pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 24PF, 1000V; Capacitance:24pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MC12EF240J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12EF240J-F
Mica and PTFE Capacitors MC12EF240J-F
CAP MICA 24PF 5% 1KV 1210

CAP MICA 24PF 5% 1KV 1210

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K2877 MC12EF240J-F
Product Name Rf/microwave Capacitor, 24Pf, 1000V; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 2.40E-5 microF 2.40E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 227SVH035MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers