Cornell Dubilier Mica and PTFE Capacitors MC12ED300J-TF

Description
CAP MICA 30PF 5% 500V 1210
Datasheet
Description
CAP MICA 30PF 5% 500V 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12ED300J-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12ED300J-TF
Mica and PTFE Capacitors MC12ED300J-TF
CAP MICA 30PF 5% 500V 1210

CAP MICA 30PF 5% 500V 1210

Supplier's Site Datasheet
Rf/microwave Capacitor, 30Pf, 500V, Full Reel; Capacitance Cornell Dubilier - 66K2866 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 30Pf, 500V, Full Reel; Capacitance Cornell Dubilier
66K2866
Rf/microwave Capacitor, 30Pf, 500V, Full Reel; Capacitance Cornell Dubilier 66K2866
RF/MICROWAVE CAPACITOR, 30PF, 500V, FULL REEL; Capacitance:30pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 30PF, 500V, FULL REEL; Capacitance:30pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC12ED300J-TF 66K2866
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 30Pf, 500V, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 3.00E-5 microF 3.00E-5 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100561FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C223U050AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers