Cornell Dubilier Rf/microwave Capacitor 30Pf, 500V, 1210 5%; Capacitance Cornell Dubilier MC12ED300J-F

Description
RF/MICROWAVE CAPACITOR 30PF, 500V, 1210 5%; Capacitance:30pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR 30PF, 500V, 1210 5%; Capacitance:30pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor 30Pf, 500V, 1210 5%; Capacitance Cornell Dubilier - 66K2865 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 30Pf, 500V, 1210 5%; Capacitance Cornell Dubilier
66K2865
Rf/microwave Capacitor 30Pf, 500V, 1210 5%; Capacitance Cornell Dubilier 66K2865
RF/MICROWAVE CAPACITOR 30PF, 500V, 1210 5%; Capacitance:30pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; No. of Pins:2 RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 30PF, 500V, 1210 5%; Capacitance:30pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MC12ED300J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12ED300J-F
Mica and PTFE Capacitors MC12ED300J-F
CAP MICA 30PF 5% 500V 1210

CAP MICA 30PF 5% 500V 1210

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K2865 MC12ED300J-F
Product Name Rf/microwave Capacitor 30Pf, 500V, 1210 5%; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 3.00E-5 microF 3.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620735 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C413U050BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers