Cornell Dubilier Mica and PTFE Capacitors MC12ED240J-F

Description
CAP MICA 24PF 5% 500V 1210
Datasheet
Description
CAP MICA 24PF 5% 500V 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12ED240J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12ED240J-F
Mica and PTFE Capacitors MC12ED240J-F
CAP MICA 24PF 5% 500V 1210

CAP MICA 24PF 5% 500V 1210

Supplier's Site Datasheet
Rf/microwave Capacitor, 24Pf, 500V; Capacitance Cornell Dubilier - 66K2853 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 24Pf, 500V; Capacitance Cornell Dubilier
66K2853
Rf/microwave Capacitor, 24Pf, 500V; Capacitance Cornell Dubilier 66K2853
RF/MICROWAVE CAPACITOR, 24PF, 500V; Capacitance:24pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 24PF, 500V; Capacitance:24pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC12ED240J-F 66K2853
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 24Pf, 500V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 2.40E-5 microF 2.40E-5 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 336SML100M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers