Cornell Dubilier Mica and PTFE Capacitors MC12ED200G-F

Description
CAP MICA 20PF 2% 500V 1210
Datasheet
Description
CAP MICA 20PF 2% 500V 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12ED200G-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12ED200G-F
Mica and PTFE Capacitors MC12ED200G-F
CAP MICA 20PF 2% 500V 1210

CAP MICA 20PF 2% 500V 1210

Supplier's Site Datasheet
Rf/microwave Capacitor, 20Pf, 500V; Capacitance Cornell Dubilier - 66K2843 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 20Pf, 500V; Capacitance Cornell Dubilier
66K2843
Rf/microwave Capacitor, 20Pf, 500V; Capacitance Cornell Dubilier 66K2843
RF/MICROWAVE CAPACITOR, 20PF, 500V; Capacitance:20pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 20PF, 500V; Capacitance:20pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC12ED200G-F 66K2843
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 20Pf, 500V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 2.00E-5 microF 2.00E-5 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1608-050525000240FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C493U016AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701155 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details