Cornell Dubilier Rf/microwave Capacitor, 15Pf, 500V, Full Reel; Capacitance Cornell Dubilier MC12ED150J-TF

Description
RF/MICROWAVE CAPACITOR, 15PF, 500V, FULL REEL; Capacitance:15pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR, 15PF, 500V, FULL REEL; Capacitance:15pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor, 15Pf, 500V, Full Reel; Capacitance Cornell Dubilier - 66K2838 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 15Pf, 500V, Full Reel; Capacitance Cornell Dubilier
66K2838
Rf/microwave Capacitor, 15Pf, 500V, Full Reel; Capacitance Cornell Dubilier 66K2838
RF/MICROWAVE CAPACITOR, 15PF, 500V, FULL REEL; Capacitance:15pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 15PF, 500V, FULL REEL; Capacitance:15pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MC12ED150J-TF - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12ED150J-TF
Mica and PTFE Capacitors MC12ED150J-TF
CAP MICA 15PF 5% 500V 1210

CAP MICA 15PF 5% 500V 1210

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K2838 MC12ED150J-TF
Product Name Rf/microwave Capacitor, 15Pf, 500V, Full Reel; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 1.50E-5 microF 1.50E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details