Cornell Dubilier Rf/microwave Capacitor, 15Pf, 500V 5%; Capacitance Cornell Dubilier MC12ED150J-F

Description
RF/MICROWAVE CAPACITOR, 15PF, 500V 5%; Capacitance:15pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet
Description
RF/MICROWAVE CAPACITOR, 15PF, 500V 5%; Capacitance:15pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor, 15Pf, 500V 5%; Capacitance Cornell Dubilier - 66K2837 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 15Pf, 500V 5%; Capacitance Cornell Dubilier
66K2837
Rf/microwave Capacitor, 15Pf, 500V 5%; Capacitance Cornell Dubilier 66K2837
RF/MICROWAVE CAPACITOR, 15PF, 500V 5%; Capacitance:15pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 15PF, 500V 5%; Capacitance:15pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - MC12ED150J-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12ED150J-F
Mica and PTFE Capacitors MC12ED150J-F
CAP MICA 15PF 5% 500V 1210

CAP MICA 15PF 5% 500V 1210

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K2837 MC12ED150J-F
Product Name Rf/microwave Capacitor, 15Pf, 500V 5%; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Applications RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 1.50E-5 microF 1.50E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 106SMH035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers