Cornell Dubilier Mica and PTFE Capacitors MC12ED150G-F

Description
CAP MICA 15PF 2% 500V 1210
Datasheet
Description
CAP MICA 15PF 2% 500V 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12ED150G-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12ED150G-F
Mica and PTFE Capacitors MC12ED150G-F
CAP MICA 15PF 2% 500V 1210

CAP MICA 15PF 2% 500V 1210

Supplier's Site Datasheet
Rf/microwave Capacitor, 15Pf, 500V; Capacitance Cornell Dubilier - 66K2835 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 15Pf, 500V; Capacitance Cornell Dubilier
66K2835
Rf/microwave Capacitor, 15Pf, 500V; Capacitance Cornell Dubilier 66K2835
RF/MICROWAVE CAPACITOR, 15PF, 500V; Capacitance:15pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 15PF, 500V; Capacitance:15pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC12ED150G-F 66K2835
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 15Pf, 500V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 1.50E-5 microF 1.50E-5 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100560JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1701272 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details