Cornell Dubilier Mica and PTFE Capacitors MC12CF070D-F

Description
CAP MICA 7PF 0.5PF 1KV 1210
Datasheet
Description
CAP MICA 7PF 0.5PF 1KV 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12CF070D-F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
MC12CF070D-F
Mica and PTFE Capacitors MC12CF070D-F
CAP MICA 7PF 0.5PF 1KV 1210

CAP MICA 7PF 0.5PF 1KV 1210

Supplier's Site Datasheet
Rf/microwave Capacitor, 7Pf, 1000V; Capacitance Cornell Dubilier - 66K2826 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor, 7Pf, 1000V; Capacitance Cornell Dubilier
66K2826
Rf/microwave Capacitor, 7Pf, 1000V; Capacitance Cornell Dubilier 66K2826
RF/MICROWAVE CAPACITOR, 7PF, 1000V; Capacitance:7pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR, 7PF, 1000V; Capacitance:7pF; Voltage Rating:1kV; Product Range:Type MC Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MC12CF070D-F 66K2826
Product Name Mica and PTFE Capacitors Rf/microwave Capacitor, 7Pf, 1000V; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 7.00E-6 microF 7.00E-6 microF
Mounting Style Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101222U050AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-1171-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701032 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers